EN
  • EN
  • DE
  • IT

LTC1045CSW#PBF

Part No LTC1045CSW#PBF
Manufacturer Linear Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATR/RCVR/DVR HEX 20SOIC / Analog Switch Hex SPST 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 4.5V ~ 15V
Voltage - VCCB 3V ~ 15V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Features Programmable Power/Speed
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 781719-LTC1045CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1045
Introduction Date October 23, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1045CSW#PBF CAD Model

Description

The LTC1045CSW#PBF is a high-performance CMOS Triple Voltage Comparator manufactured by Linear Technology, now part of Analog Devices. This device is designed to offer fast and precise voltage comparison, making it an ideal choice for a wide range of applications that require reliable and efficient voltage monitoring and control.

Key Features:

  • Triple Comparators: The LTC1045 contains three independent voltage comparators, allowing for multiple comparisons within a single package, saving space and simplifying design.
  • Low Power Consumption: With CMOS technology, it ensures low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Fast Response Time: It boasts a fast response time, providing quick output transitions that are essential for time-critical applications.
  • Single or Dual Supply Operation: This device can operate from a single supply range of 4.5V to 10V or a dual supply range of ±4.5V to ±5V, offering flexibility in various power environments.
  • Wide Operating Temperature Range: The LTC1045CSW#PBF is designed to operate over an industrial temperature range, ensuring reliable performance under varying conditions.
  • Precision Voltage Comparators: High accuracy is achieved through precise voltage comparison capabilities, which is vital for sensitive electronic applications.

Applications:

The versatility of the LTC1045CSW#PBF makes it suitable for numerous applications, including:

  • Battery Monitoring Systems
  • Voltage Level Detection
  • Window Comparators
  • Zero-Crossing Detectors
  • Motor Control Circuits
  • Signal Conditioning

Package Information:

The LTC1045CSW#PBF is available in a 16-lead wide body small outline package (SW), which is compatible with standard surface-mount technology, allowing for ease of integration into various circuit designs.

Quality and Reliability:

Linear Technology is known for its commitment to high-quality products, and the LTC1045CSW#PBF is no exception. It is designed to meet stringent quality and reliability standards, ensuring long-term performance and stability in your electronic projects.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $3.2598
NXP / Nexperia
IC TRANSLATOR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 6 Channel 16-DHVQFN (2.5x3.5)
Lowest to $0.8822
ON Semiconductor
IC XLATOR PECL-TTL 1:2 FNO 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Lowest to $5.9330
ON Semiconductor
IC XLATOR PECL-TTL DIFF 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Lowest to $0.8261
Texas Instruments
IC TRANSLTR BIDIRECTIONAL 24SOIC / Translator Circuit Channel 24-SOIC
Lowest to $3.2598
Maxim Integrated
IC TRANSLATOR BIDIR 20TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATOR BIDIR 16WLCSP
Need more? Email Us
ON Semiconductor
IC TRANSLATOR UNIDIR 32LQFP
Lowest to $60.8658
ON Semiconductor
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Lowest to $2.7300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8765 $62.6295
7+ $17.1295 $119.9065
11+ $16.5941 $182.5351
14+ $16.0589 $224.8246
19+ $15.5235 $294.9465
25+ $13.9177 $347.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess