EN
  • EN
  • DE

LTC1046CS8

Part No LTC1046CS8
Manufacturer Linear Technology
Description “Inductorless” 5V to + 5V Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207047-LTC1046CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LTC1046CS8 CAD Model

Description

Introducing the LTC1046CS8 Voltage Converter

The LTC1046CS8 is a high-efficiency voltage converter designed and manufactured by Linear Technology, which is now part of Analog Devices. This innovative component is a versatile solution for a variety of electronic applications requiring voltage conversion.

Key Features

      
  • High Efficiency: The LTC1046CS8 boasts a high conversion efficiency, which is crucial for battery-powered devices where energy conservation is a priority.
  •   
  • Voltage Inversion: It can invert a positive voltage input to a negative output, making it ideal for generating a negative supply from a positive logic level.
  •   
  • Low Power Consumption: With its quiescent current of just 10µA, the LTC1046CS8 ensures minimal drain on power sources, extending the life of battery-operated devices.
  •   
  • Wide Input Voltage Range: The device can operate with an input voltage range from 1.5V to 15V, accommodating a broad spectrum of power sources and applications.
  •   
  • Compact Design: Housed in a space-saving 8-pin SOIC package, the LTC1046CS8 is suitable for use in space-constrained applications.

Applications

The LTC1046CS8 is incredibly versatile and can be used in a range of applications, including:

      
  • Portable battery-powered equipment
  •   
  • Memory backup systems
  •   
  • Power supply for analog and digital circuits that require a negative voltage
  •   
  • Small LCD panels requiring a contrast adjustment voltage

Technical Specifications

The LTC1046CS8 is designed with precision and reliability in mind, offering the following technical specifications:

      
  • Output Voltage: Adjustable with two external resistors
  •   
  • Switching Frequency: 10kHz
  •   
  • Operating Temperature Range: 0°C to 70°C
  •   
  • Package Type: 8-pin SOIC

With its combination of efficiency, low power consumption, and compact form factor, the LTC1046CS8 is an excellent choice for designers looking to integrate a reliable voltage converter into their electronic projects. Linear Technology's commitment to quality ensures that this component will deliver consistent performance and longevity.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess