EN
  • EN
  • DE

LTC1143LCS-ADJ#PBF

Part No LTC1143LCS-ADJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 16 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 123994-LTC1143LCS-ADJ#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1143LCS-ADJ#PBF CAD Model

Description

The LTC1143LCS-ADJ#PBF is a high-performance, adjustable step-down switching regulator designed by Linear Technology. This device is engineered to provide efficient power conversion with a wide input voltage range, making it an ideal solution for a variety of applications that require a stable and reliable power supply.

Key Features

  • Adjustable Output Voltage: The LTC1143LCS-ADJ#PBF allows for a user-configurable output voltage, giving designers the flexibility to tailor the power supply to their specific needs.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, which helps to minimize heat generation and improve overall system reliability.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, accommodating various power sources and ensuring consistent performance across different environments.
  • Low Dropout Operation: The LTC1143LCS-ADJ#PBF is capable of low dropout operation, which ensures continued functionality even when the input voltage is close to the output voltage.
  • Protection Features: Built-in features such as overcurrent protection and thermal shutdown protect the device and the system from damage due to abnormal operating conditions.
  • Compact Package: Housed in a compact LCS package, the LTC1143LCS-ADJ#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the LTC1143LCS-ADJ#PBF makes it an excellent choice for a wide array of applications, including but not limited to:

  • Portable Devices
  • Automotive Electronics
  • Industrial Power Systems
  • Telecommunications Equipment
  • Battery-Powered Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC1143LCS-ADJ#PBF is no exception. This product is designed to meet the stringent requirements of even the most demanding applications, ensuring a long operational life and consistent performance.

Ordering Information

The LTC1143LCS-ADJ#PBF part number denotes the adjustable version of the LTC1143 series in the LCS package with a lead(Pb)-free finish. For detailed specifications and ordering information, please refer to the official Linear Technology datasheets or contact their sales department.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0813 $60.4065
12+ $9.9134 $118.9608
19+ $9.6038 $182.4722
25+ $9.2931 $232.3275
33+ $8.9836 $296.4588
44+ $8.0550 $354.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess