EN
  • EN
  • DE

LTC1143LCS#TRPBF

Part No LTC1143LCS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Dual-OUT Step Down 400kHz 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 16 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781759-LTC1143LCS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1143L
Introduction Date June 03, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1143LCS#TRPBF CAD Model

Description

Overview of LTC1143LCS#TRPBF

The LTC1143LCS#TRPBF is a high-performance, low-power step-down switching regulator designed and manufactured by Linear Technology. This integrated circuit (IC) is engineered to deliver efficient and reliable power conversion in a variety of applications, ranging from portable devices to industrial systems. With its advanced features and robust design, the LTC1143LCS#TRPBF provides a compact and effective solution for managing power in electronic circuits.

Key Features

  • Adjustable Output Voltage: The regulator allows users to set the output voltage to the desired level, providing flexibility for different power requirements.
  • High Efficiency: The LTC1143LCS#TRPBF operates with high efficiency, which helps to reduce power loss and improve battery life in portable applications.
  • Low Dropout Operation: Its low dropout capability ensures that the regulator maintains its performance even when the input voltage is close to the output voltage.
  • Current Mode Operation: This feature provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.
  • Stable with Low ESR Capacitors: The device is designed to be stable with ceramic and other low ESR output capacitors, which helps to reduce the size and cost of the overall power supply design.
  • Thermal Protection: Built-in thermal protection shuts down the regulator to prevent damage from overheating.

Applications

The LTC1143LCS#TRPBF is suitable for a wide array of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive Electronics
  • Embedded Systems

Package and Quality

Enclosed in a compact 16-lead narrow SOIC package, the LTC1143LCS#TRPBF is designed to minimize the footprint on printed circuit boards, making it ideal for space-constrained applications. Linear Technology ensures that each component meets stringent quality standards, providing reliability and performance that engineers can trust.

In conclusion, the LTC1143LCS#TRPBF by Linear Technology is a versatile and dependable choice for designers looking to implement an efficient power management solution in their electronic designs. Its combination of features and compact size makes it a valuable addition to any power regulation application.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2838 $51.4056
29+ $3.5149 $101.9321
45+ $3.4051 $153.2295
61+ $3.2952 $201.0072
79+ $3.1854 $251.6466
106+ $2.8559 $302.7254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,648 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess