EN
  • EN
  • DE

LTC1147CN8-3.3

Part No LTC1147CN8-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency Step-Down Switching Regulator Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 14 V
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1207148-LTC1147CN8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1147-3.3
Introduction Date July 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LTC1147CN8-3.3 CAD Model

Description

The LTC1147CN8-3.3 is a high-efficiency, synchronous step-down switching regulator designed by Linear Technology, a leader in analog integrated circuits and power management technology. This regulator is specifically crafted to deliver a fixed output voltage of 3.3V, making it an ideal choice for applications that require a stable and efficient power supply.

Key Features

  • High Efficiency: The LTC1147CN8-3.3 offers up to 94% efficiency, which minimizes heat generation and allows for cooler operation even under full load conditions.
  • Synchronous Operation: The inclusion of internal synchronous rectification improves efficiency by reducing the voltage drop and power loss typically associated with diode rectifiers.
  • Low Dropout Operation: This regulator can maintain output regulation with a very low differential input-to-output voltage, which is beneficial in scenarios where the input voltage is close to the output voltage.
  • Versatile Voltage Range: It operates from a wide input voltage range, accommodating various power sources and battery chemistries.
  • Stable with Ceramic Capacitors: The LTC1147CN8-3.3 remains stable with low ESR ceramic output capacitors, providing improved reliability and performance.
  • Adjustable Current Limit: The built-in current limit can be adjusted to suit the needs of the application, offering protection against overcurrent conditions.

Applications

With its robust feature set, the LTC1147CN8-3.3 is well-suited for a variety of applications, including:

  • Portable devices
  • Telecommunications equipment
  • Computer peripherals
  • Industrial systems
  • Point of load power supplies

Package and Reliability

The LTC1147CN8-3.3 is housed in an 8-lead PDIP package, which is conducive to standard PCB layouts and provides a robust and reliable mechanical structure. Linear Technology is known for its high-quality products, and the LTC1147CN8-3.3 is no exception, offering excellent thermal performance and long-term reliability.

Conclusion

In conclusion, the LTC1147CN8-3.3 from Linear Technology is a versatile and efficient solution for a variety of power management requirements. Its high efficiency, synchronous operation, and stability with ceramic capacitors make it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess