EN
  • EN
  • DE

TL1464IPTRG4

Part No TL1464IPTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 3.1 V to 12 V
Frequency - Switching 50kHz to 2MHz
Duty Cycle (Max) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 054760-TL1464IPTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1464IPTRG4 CAD Model

Description

Product Overview: TL1464IPTRG4 by Texas Instruments

The TL1464IPTRG4 is a high-performance, quad operational amplifier integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This component is part of the TL series, known for its reliability and versatility in various electronic applications.

Key Features

  • Wide Supply Range: The TL1464IPTRG4 can operate on a supply voltage ranging from 4.5V to 36V, making it suitable for a multitude of applications that require different power levels.
  • Low Power Consumption: With a typical low quiescent current, this operational amplifier is an excellent choice for power-sensitive designs.
  • High Output Drive: Capable of delivering a high output current, this IC can drive capacitive loads effectively, which is essential for tasks that require a robust response.
  • Wide Bandwidth: It offers a wide bandwidth, which is beneficial for applications that need to process signals with varying frequencies.
  • Stable Performance: The TL1464IPTRG4 is designed to provide stable performance over a wide range of operating conditions, making it a reliable choice for critical applications.

Applications

The TL1464IPTRG4 by Texas Instruments is suitable for a wide array of applications, including:

  • Audio processing equipment
  • Signal conditioning
  • Active filters
  • Industrial control systems
  • Analog to digital converters
  • Power supply control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL1464IPTRG4 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. The product is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Package and Availability

The TL1464IPTRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is available for purchase from various distributors and can be ordered in different quantities depending on the project requirements.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess