EN
  • EN
  • DE

MIC49200-1.8WR

Part No MIC49200-1.8WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 2A LOW VOLTAGE LDO WITH DUAL INPUT VOLTAGES | IC REG LINEAR 1.8V 2A SPAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.625V at 2A
Output Current 2A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-5 (5 leads + Tab)
Supplier Device Package S-PAK-5
Family Part Number MIC49200
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222612-MIC49200-1.8WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49200-1.8WR CAD Model

Description

Microchip Technology's MIC49200-1.8WR LDO Voltage Regulator

Introducing the MIC49200-1.8WR, a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 1.8V with an impressive output current of up to 2A. This robust component is an ideal solution for a variety of applications that require a stable and efficient power supply.

Key Features

  • High Output Current: Capable of delivering up to 2A, making it suitable for high-power applications.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • Fixed Output Voltage: Provides a stable 1.8V output, which is critical for sensitive electronic circuits.
  • Thermal and Overcurrent Protection: Built-in safety features protect against overheating and excessive current, ensuring long-term reliability.
  • High Accuracy: Output voltage accuracy is maintained within tight tolerances, which is essential for precision applications.
  • Wide Input Voltage Range: Compatible with various input voltages, making it versatile for different system designs.

Applications

The MIC49200-1.8WR is suitable for a diverse range of applications, including:

  • High-speed digital circuits
  • Microprocessors and DSPs
  • FPGAs and ASICs
  • Networking and telecom equipment
  • Industrial controls

Product Benefits

The MIC49200-1.8WR stands out for its ability to maintain a consistent voltage in demanding conditions. Its low dropout voltage feature allows for a minimal difference between the input and output voltages, which enhances the efficiency of the system and reduces power loss. With thermal and overcurrent protection, the regulator ensures system stability and longevity, safeguarding against potential damage from abnormal operating conditions.

Microchip Technology's commitment to quality is evident in the MIC49200-1.8WR, making it a reliable choice for engineers and designers looking to integrate a dependable power management solution into their high-performance applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5299 $58.8887
32+ $3.7168 $118.9376
49+ $3.6001 $176.4049
67+ $3.4846 $233.4682
86+ $3.3680 $289.6480
115+ $3.0203 $347.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess