EN
  • EN
  • DE

LTC1147CN8-5#PBF

Part No LTC1147CN8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8DIP / DC/DC Cntrlr Single-OUT Step Down 400kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 14 V
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781761-LTC1147CN8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1147-5
Introduction Date July 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1147CN8-5#PBF CAD Model

Description

LTC1147CN8-5#PBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1147CN8-5#PBF is a robust, high-efficiency, synchronous step-down switching regulator from Linear Technology, designed to deliver exceptional performance in a wide range of applications. This advanced power management IC is ideal for portable devices, telecommunications, and industrial systems where energy efficiency and board space are critical considerations.

Key Features:

  • Wide Input Voltage Range: The LTC1147CN8-5#PBF operates over a broad input voltage range, making it suitable for applications with varying power supplies.
  • High Efficiency: With its synchronous rectification topology, it achieves up to 94% efficiency, reducing power loss and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be set from 2.5V to the input voltage level, providing flexibility for different circuit requirements.
  • Low Dropout Operation: Its low dropout capability ensures continuous operation even when the input voltage is very close to the output voltage.
  • Stable with Low ESR Capacitors: The LTC1147CN8-5#PBF remains stable with low ESR capacitors, which reduces noise and improves transient response.
  • No Current Sense Resistor: The device does not require an external current sense resistor, simplifying design and saving board space.
  • Programmable Switching Frequency: The switching frequency is programmable from 100kHz to 200kHz, allowing designers to optimize between efficiency and component size.
  • Thermal Protection: Built-in thermal protection prevents the device from overheating, enhancing system safety and longevity.

Applications:

  • Portable Electronic Devices
  • Telecommunications Equipment
  • Industrial Control Systems
  • Computer Peripherals
  • Battery-Powered Systems

The LTC1147CN8-5#PBF is housed in an 8-lead PDIP package, ensuring ease of integration into various circuit designs. With its comprehensive feature set and high performance, this switching regulator is an excellent choice for designers looking to create compact, efficient, and reliable power management solutions.

Linear Technology, now part of Analog Devices, continues to provide innovative power solutions that meet the challenges of modern electronics, and the LTC1147CN8-5#PBF is a testament to their commitment to quality and performance.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess