EN
  • EN
  • DE

LTC1147LCS8-3.3#TR

Part No LTC1147LCS8-3.3#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0048+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746944-LTC1147LCS8-3.3#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147LCS8-3.3#TR CAD Model

Description

LTC1147LCS8-3.3#TR - Step-Down Switching Regulator

The LTC1147LCS8-3.3#TR is a high-efficiency, synchronous step-down switching regulator from Linear Technology, designed to provide a fixed output voltage of 3.3V. This component is part of a series known for their low power consumption and high conversion efficiency, making them ideal for battery-powered applications where energy conservation is crucial.

Encased in an 8-lead SOIC package, the LTC1147 series utilizes a constant frequency, current mode architecture, which allows for stable operation over a wide range of supply and output voltages. The LTC1147LCS8-3.3#TR features a high switching frequency of up to 200kHz, which permits the use of small surface mount inductors and capacitors, thus reducing the overall footprint and component cost on the PCB.

One of the key attributes of this regulator is its high efficiency, which can reach up to 94%. This is achieved through the use of synchronous rectification and Burst Mode® operation at light loads. The Burst Mode operation significantly reduces the no-load quiescent current, making this regulator an excellent choice for standby power systems.

The LTC1147LCS8-3.3#TR also incorporates a range of protective features to ensure the longevity and reliability of both the regulator and the system it powers. These include a low-battery detector, a current limit, and thermal shutdown. The low-battery detector provides an early warning of a dropping supply voltage, which is particularly useful for battery-powered devices.

Moreover, the device is designed to support a wide input voltage range from 4.5V to 20V, accommodating various supply sources from single-cell lithium-ion batteries to multi-cell battery stacks or even wall adapters. This flexibility makes the LTC1147LCS8-3.3#TR a versatile choice for a broad array of applications, including portable devices, automotive power systems, and industrial equipment.

With its tape and reel packaging, denoted by the 'TR' suffix, the LTC1147LCS8-3.3#TR is optimized for automated manufacturing processes, ensuring a streamlined production flow and lower assembly costs.

In summary, the LTC1147LCS8-3.3#TR from Linear Technology is a compact, efficient, and reliable solution for applications requiring a regulated 3.3V output from a higher voltage source, with the added benefits of high efficiency, low quiescent current, and comprehensive protection features.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess