EN
  • EN
  • DE

LTC1148CN#PBF

Part No LTC1148CN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14DIP / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 0.05A 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781763-LTC1148CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1148
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1148CN#PBF CAD Model

Description

Linear Technology LTC1148CN#PBF High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148CN#PBF is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator boasts a high efficiency that can reach up to 95%, making it an ideal solution for power conservation in a variety of applications. Its robust design allows for the conversion of input voltages ranging from 5V to 20V down to a lower output voltage that is adjustable from 2.5V to 20V, catering to a wide range of power requirements.

The LTC1148CN#PBF uses a constant frequency, current mode architecture which provides excellent line and load transient response. This feature, combined with a high switching frequency of up to 200kHz, allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply solution. Additionally, the regulator supports a synchronization function, enabling multiple LTC1148CN#PBF devices to operate in sync, reducing noise and ripple in sensitive electronic systems.

Another key feature of the LTC1148CN#PBF is its low dropout operation. The internal synchronous power switches are designed to enhance efficiency at low output voltages and during dropout conditions, ensuring reliable performance even when the input voltage is very close to the output voltage. This capability is particularly useful in battery-powered devices where maximizing the usage of available power is crucial.

Safety and protection are also paramount in the LTC1148CN#PBF design. It includes features such as overcurrent protection and thermal shutdown, which safeguard the device and the system it powers from adverse conditions. The regulator is available in a 16-pin narrow DIP package, making it suitable for space-constrained applications while also providing ease of integration into existing designs.

Whether you're developing power supplies for portable devices, computer systems, or industrial equipment, the LTC1148CN#PBF from Linear Technology offers a reliable and efficient solution for your step-down voltage regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess