EN
  • EN
  • DE

LTC1148HVCS-5#PBF

Part No LTC1148HVCS-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 131733-LTC1148HVCS-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1148HVCS-5#PBF CAD Model

Description

LTC1148HVCS-5#PBF - High Efficiency Synchronous Step-Down Switching Regulator from Linear Technology

The LTC1148HVCS-5#PBF is a high-efficiency synchronous step-down switching regulator designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This advanced DC-DC converter delivers a fixed 5V output voltage and is engineered to provide a high-efficiency solution for a wide range of applications, from portable devices to distributed power systems.

With its high voltage capability, the LTC1148HVCS-5#PBF can operate from an input voltage range of up to 36V, making it suitable for systems that experience wide input voltage variations. This feature is particularly beneficial in automotive and industrial environments where input voltage can fluctuate significantly.

The synchronous rectification design of the LTC1148HVCS-5#PBF ensures enhanced efficiency, especially at lower output voltages. By using N-channel MOSFETs for both the top and bottom switches, the regulator minimizes the voltage drop and power loss typically associated with the diode in conventional step-down regulators. This results in a more efficient power conversion, which can exceed 90%, reducing the thermal stress on the device and improving the overall system performance.

The LTC1148HVCS-5#PBF also features a Burst Mode® operation, which significantly improves efficiency at light loads by reducing the quiescent current. This makes the device an excellent choice for battery-powered applications where extending battery life is crucial.

Protection features are also embedded in the LTC1148HVCS-5#PBF to ensure the safety and reliability of the end application. These include overcurrent protection, which guards the device against excessive currents that could cause damage, and thermal shutdown, which prevents the regulator from overheating.

The compact package and minimal external component requirements of the LTC1148HVCS-5#PBF make it an ideal choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of a broad range of power conversion applications.

Whether you're designing a sophisticated communication system, a complex digital circuit, or a simple power supply, the LTC1148HVCS-5#PBF from Linear Technology offers a reliable and efficient solution for your step-down voltage regulation needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess