EN
  • EN
  • DE

LTC1148HVCS-5#TRPBF

Part No LTC1148HVCS-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1060401-LTC1148HVCS-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1148HVCS-5#TRPBF CAD Model

Description

The LTC1148HVCS-5#TRPBF is a high performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, renowned for their precision, reliability, and innovation in analog integrated circuits. This regulator is specifically engineered to provide high efficiency power conversion for a wide range of applications including telecommunications, industrial systems, and portable electronics.

Key Features:

  • High Efficiency: Capable of converting input voltages up to 30V down to a lower output voltage with a high efficiency rate, which is crucial for battery-powered devices and energy-sensitive applications.
  • Synchronous Operation: Incorporates internal MOSFET switches to provide synchronous rectification, improving efficiency by reducing power loss compared to asynchronous designs.
  • Adjustable Output Voltage: The output voltage is adjustable down to 5V, making it a versatile choice for various low-voltage requirements.
  • Low Dropout Operation: The LTC1148HVCS-5#TRPBF is optimized for low dropout performance, ensuring stable operation even when the input voltage is close to the output voltage.
  • Surface Mount Package: Comes in a compact surface-mount package, which is ideal for space-constrained applications.
  • Thermal Protection: Features built-in thermal protection to safeguard the device against overheating, enhancing system reliability.

Applications:

  • Telecommunications equipment
  • Portable electronic devices
  • Industrial power systems
  • Computing peripherals
  • Networking hardware

The LTC1148HVCS-5#TRPBF is a testament to Linear Technology's commitment to high-quality power management solutions. Its synchronous operation, combined with high efficiency and thermal protection, makes it an ideal choice for designers looking to optimize power usage and extend the life of their products. Whether it's for a rugged industrial environment or a delicate portable device, this switching regulator is engineered to perform with precision and stability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess