EN
  • EN
  • DE

LTC1148HVIS-5

Part No LTC1148HVIS-5
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207164-LTC1148HVIS-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148HVIS-5 CAD Model

Description

Linear Technology's LTC1148HVIS-5 High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148HVIS-5 is a robust and efficient synchronous step-down switching regulator designed by Linear Technology, renowned for their innovative power management solutions. This high-performance regulator is optimized for converting a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for a variety of demanding applications.

Key Features:

  • Wide Input Voltage Range: The LTC1148HVIS-5 can handle an input voltage range from 5V to 20V, accommodating a variety of power sources and ensuring versatility across different platforms and applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 5V, providing the flexibility needed to power a wide range of devices and integrated circuits.
  • High Efficiency: With its synchronous rectification topology, the LTC1148HVIS-5 achieves high efficiencies of up to 94%, reducing power loss and improving system performance.
  • Low Dropout Operation: The regulator maintains its efficiency even during low dropout conditions, ensuring consistent performance when the input voltage is close to the output voltage.
  • Excellent Thermal Performance: The LTC1148HVIS-5 is available in a thermally enhanced package, providing improved heat dissipation and reliability under various operating conditions.
  • No External Schottky Diode Required: The integrated synchronous rectification eliminates the need for an external Schottky diode, simplifying the design and reducing overall system cost.

Applications:

The LTC1148HVIS-5's high efficiency and wide input voltage range make it suitable for a diverse array of applications, including:

  • Telecommunications systems
  • Automotive electronics
  • Portable devices
  • Industrial power supplies
  • Computing and data storage systems

With its advanced features and robust design, the LTC1148HVIS-5 from Linear Technology stands out as a top-tier solution for any application requiring a reliable and efficient step-down voltage regulation. Whether you're designing a new system or upgrading an existing one, the LTC1148HVIS-5 delivers the performance and quality expected from a leader in power management technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8008 $82.8008
2+ $80.2136 $160.4272
3+ $77.6264 $232.8792
4+ $75.0380 $300.1520
6+ $67.2753 $403.6518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess