EN
  • EN
  • DE

LTC1148LCS-3.3#PBF

Part No LTC1148LCS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 3.33V 0.05A 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 781768-LTC1148LCS-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1148
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1148LCS-3.3#PBF CAD Model

Description

LTC1148LCS-3.3#PBF - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148LCS-3.3#PBF is a high performance synchronous step-down switching regulator designed and manufactured by Linear Technology, which is renowned for its precision and durability in power management solutions. This regulator offers high efficiency conversion, which can reach up to 95%, making it an ideal choice for applications that require a compact, heat-efficient power supply solution.

With its fixed output voltage of 3.3V, the LTC1148LCS-3.3#PBF is tailored to power systems that demand a stable and reliable low-voltage source. The device operates over a wide input voltage range from 4.5V to 18V, making it versatile for a variety of applications, from battery-powered equipment to industrial power supplies.

The regulator features a powerful synchronous switching architecture that uses a pair of internal N-channel MOSFET switches, which eliminates the need for external Schottky diodes. This not only simplifies the design but also reduces the bill of materials and enhances overall system reliability.

One of the key attributes of the LTC1148LCS-3.3#PBF is its advanced Burst Mode® operation, which significantly improves efficiency at low output currents. This feature makes it particularly suitable for portable and battery-powered applications where extending battery life is crucial. Additionally, the regulator offers programmable current limit, which provides an extra layer of protection for the power supply and the load.

The LTC1148LCS-3.3#PBF is housed in a compact 16-lead narrow SSOP package, which is optimized for space-constrained applications. Its thermal performance is further enhanced by a thermally efficient package design, ensuring reliable operation even in environments with limited airflow.

For design flexibility, the device includes a power good output signal, which can be used for power sequencing or as an indicator for system monitoring. Furthermore, the LTC1148LCS-3.3#PBF offers soft-start capability to reduce inrush current during startup, thereby preventing potential damage to sensitive components.

In summary, the LTC1148LCS-3.3#PBF from Linear Technology is an advanced, high-efficiency synchronous step-down switching regulator that provides a fixed 3.3V output, robust protection features, and is designed for a wide array of demanding applications.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8896 $53.7856
25+ $4.0120 $100.3000
39+ $3.8866 $151.5774
54+ $3.7612 $203.1048
69+ $3.6358 $250.8702
93+ $3.2597 $303.1521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess