EN
  • EN
  • DE

LTC1159IS-3.3#PBF

Part No LTC1159IS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 250kHz 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 40 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781780-LTC1159IS-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1159-3.3
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1159IS-3.3#PBF CAD Model

Description

LTC1159IS-3.3#PBF - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1159IS-3.3#PBF is a high-performance synchronous step-down switching regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V with remarkable efficiency and precision. This advanced power management integrated circuit (PMIC) is ideal for a wide range of applications, including telecommunications, portable devices, and distributed power systems, where efficient power conversion with minimal heat generation is crucial.

Featuring a wide input voltage range from 4.5V to 20V, the LTC1159IS-3.3#PBF can accommodate various power sources, making it highly versatile for different system designs. The device integrates powerful high-side and synchronous N-channel MOSFET switches, which allow for up to 95% efficiency, thereby reducing the need for external heat sinking and saving valuable board space.

The LTC1159IS-3.3#PBF employs a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. The switching frequency is programmable up to 200kHz, enabling the use of small, low-cost inductors and capacitors, which further contributes to a compact power supply design. Additionally, the regulator features a Burst Mode® operation that significantly improves efficiency at light loads, extending battery life in portable applications.

Protection features of the LTC1159IS-3.3#PBF include overcurrent protection, which is implemented via a foldback current limit, and thermal shutdown to safeguard the device and the system under extreme conditions. Moreover, the soft-start capability ensures a controlled startup, preventing inrush current and voltage overshoot.

The LTC1159IS-3.3#PBF comes in a 16-lead narrow SSOP package that is designed to meet the requirements of space-constrained applications while providing robust performance. Its fixed output voltage of 3.3V simplifies the design process, eliminating the need for external feedback resistors and reducing external component count.

Linear Technology's LTC1159IS-3.3#PBF regulator stands out as a reliable and efficient solution for modern electronic systems requiring a high-quality, low-voltage power supply with a small footprint.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess