EN
  • EN
  • DE

LTC1159CG-5#PBF

Part No LTC1159CG-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 40 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 137833-LTC1159CG-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1159CG-5#PBF CAD Model

Description

The LTC1159CG-5#PBF is a high-performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, that offers efficient voltage conversion and power management. This product is tailored for applications requiring a compact, high-efficiency power solution that can deliver a fixed output voltage of 5V.

Key Features:

  • High Efficiency: With its synchronous rectification topology, the LTC1159CG-5#PBF achieves high efficiency, which is critical for reducing heat and improving system performance in power-sensitive applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various supply voltages and allowing for flexibility in system design.
  • Fixed 5V Output: The regulator provides a stable 5V output, which is commonly used in digital and analog circuits, making it an ideal choice for a wide array of electronic devices.
  • Low Dropout Operation: It is capable of low dropout operation, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Adjustable Switching Frequency: The LTC1159CG-5#PBF allows for an adjustable switching frequency, providing designers with the ability to optimize the regulator for size, efficiency, or output ripple.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current draw.
  • Thermal Protection: Thermal protection features prevent the regulator from overheating, ensuring reliable operation under various conditions.
  • Compact Package: The component is offered in a compact package, making it suitable for space-constrained applications.

Applications:

The LTC1159CG-5#PBF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Point-of-Load Power Supplies

This switching regulator from Linear Technology is a reliable choice for designers looking for a mix of performance, efficiency, and versatility in their power management solutions. The LTC1159CG-5#PBF's features make it an excellent choice for a wide range of applications, where a fixed 5V output is required.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1587 $68.6348
9+ $14.0795 $126.7155
13+ $13.6394 $177.3122
18+ $13.1993 $237.5874
23+ $12.7593 $293.4639
31+ $11.4391 $354.6121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess