EN
  • EN
  • DE

LTC1159CG

Part No LTC1159CG
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207187-LTC1159CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1159CG CAD Model

Description

Linear Technology LTC1159CG High Efficiency Synchronous Step-Down Switching Regulator

The LTC1159CG from Linear Technology is a high-performance synchronous step-down switching regulator that is designed to deliver efficient power conversion for a wide range of applications. This advanced regulator integrates powerful features to provide a compact and highly efficient power solution, making it an ideal choice for systems requiring a high power density with a minimal footprint.

Key Features:

  • High Efficiency: The LTC1159CG offers high efficiency, capable of converting input voltages ranging from 4.5V to 36V down to lower output voltages, which can be as low as 0.8V. This efficiency ensures minimal heat generation and is suitable for battery-powered and energy-sensitive applications.
  • Synchronous Operation: Its synchronous rectification design helps to reduce power losses by eliminating the need for an external diode, using internal N-channel MOSFETs instead. This feature significantly improves efficiency, especially in low voltage applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 100kHz to 500kHz, allowing designers to optimize the regulator for size, efficiency, or noise requirements. A higher switching frequency can reduce the size of external components, while a lower frequency can improve efficiency.
  • Current Mode Control: With its current mode control scheme, the LTC1159CG provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Protection Features: It includes a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the reliability and safety of the end application.

Applications:

The LTC1159CG is versatile and can be used in numerous applications, including:

  • Portable Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Automotive Power Systems

Overall, the LTC1159CG from Linear Technology is a robust and efficient solution for designers looking to improve power conversion efficiency in their systems. Its combination of synchronous operation, adjustable switching frequency, and comprehensive protection features make it a highly adaptable and reliable choice for a multitude of power regulation scenarios.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2423 $57.9384
20+ $5.9425 $118.8500
31+ $5.7568 $178.4608
42+ $5.5710 $233.9820
54+ $5.3855 $290.8170
72+ $4.8283 $347.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess