EN
  • EN
  • DE

LTC1143LCS

Part No LTC1143LCS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 16 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 072431-LTC1143LCS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1143LCS CAD Model

Description

The LTC1143LCS, manufactured by Linear Technology, is a robust high efficiency switching regulator controller that has been designed for step-down, step-up, or inverting power supply applications. It is a versatile component that is ideal for a wide range of products requiring efficient power management solutions.

Key Features:

  • High Efficiency: Capable of converting more than 90% of the input power into output power, thereby reducing heat and increasing system reliability.
  • Wide Input Voltage Range: Operates over a broad input voltage range from 3.5V to 30V, making it suitable for applications with varying power supplies.
  • Low Dropout Operation: Its low dropout mode ensures efficient operation even with a small difference between input and output voltages.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 100kHz to 150kHz or synchronized to an external clock, providing flexibility in optimizing the size and response characteristics of the power supply.
  • Burst Mode® Operation: Offers high efficiency at low output currents and improved battery life with its proprietary Burst Mode operation.
  • Current Mode Control: Provides excellent line and load transient response and cycle-by-cycle current limiting for protection.

Applications:

  • Portable Computers
  • DC/DC Converters
  • Telecommunications Equipment
  • Industrial Power Systems
  • Battery-Operated Devices

Package and Availability:

The LTC1143LCS comes in a 16-pin narrow SOIC package, ensuring a compact footprint for space-constrained applications. Its surface-mount design allows for efficient assembly in modern PCB manufacturing processes. Check with authorized distributors for availability and bulk pricing options.

Conclusion:

The LTC1143LCS from Linear Technology stands out as a superior choice for designers looking to implement a reliable and efficient power management system in their electronic devices. With its wide input voltage range, high efficiency, and flexible design options, it caters to a diverse range of power supply needs across various industries.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0825 $60.4125
12+ $9.9145 $118.9740
19+ $9.6038 $182.4722
25+ $9.2943 $232.3575
33+ $8.9847 $296.4951
44+ $8.0550 $354.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess