EN
  • EN
  • DE

LTC1159CS-5

Part No LTC1159CS-5
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207191-LTC1159CS-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1159CS-5 CAD Model

Description

Introducing the LTC1159CS-5 Power Supply Controller from Linear Technology

The LTC1159CS-5 is a robust high-power monolithic synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced controller is engineered to deliver high-efficiency power conversion with a wide input voltage range, making it an ideal solution for a diverse array of applications, including telecommunications, industrial systems, and portable electronics.

Key Features

  • High Efficiency: The LTC1159CS-5 incorporates synchronous rectification, which significantly increases efficiency, especially at higher current levels. This feature reduces heat generation, thereby enhancing system reliability and performance.
  • Wide Input Voltage Range: With an operating range from 5V to 36V, the LTC1159CS-5 can accommodate a variety of power sources, including those found in automotive and industrial environments.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the input voltage level, providing flexibility for different circuit requirements.
  • High Current Capability: This controller is capable of handling high current applications, which makes it suitable for powering core components in complex systems.
  • Protection Features: The LTC1159CS-5 includes overcurrent protection and thermal shutdown, ensuring the safety and longevity of both the controller and the overall system.
  • Minimal External Components Required: The design of the LTC1159CS-5 allows for a minimalistic external component count, which can help reduce overall system cost and complexity.

Applications

The versatility of the LTC1159CS-5 makes it an excellent choice for a wide range of applications, such as:

  • DC/DC converters for telecommunications equipment
  • Industrial power supplies
  • Automotive power systems
  • Portable battery-powered devices
  • High-density power modules

With its combination of efficiency, reliability, and versatility, the LTC1159CS-5 from Linear Technology stands out as a high-performance solution for your power supply design challenges. Whether you're developing power systems for rugged industrial environments or compact consumer electronics, the LTC1159CS-5 provides the performance and features necessary to meet your needs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3929 $68.3574
13+ $9.3486 $121.5318
20+ $9.0564 $181.1280
27+ $8.7641 $236.6307
35+ $8.4719 $296.5165
46+ $7.5953 $349.3838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess