EN
  • EN
  • DE

DSP320C10/L

Part No DSP320C10/L
Manufacturer Microchip Technology
Catalog Embedded - DSP (Digital Signal Processors)
Description DSPIC DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Microchip Technology
Package Bulk
Product Status Active
Type DSP
Clock Rate 20.5MHz
On-Chip RAM 288B
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 113868-DSP320C10/L
Ultra Librarian 3D Model Ultra Librarian DSP320C10/L CAD Model

Description

Microchip Technology DSP320C10/L Product Overview

The DSP320C10/L is a high-performance digital signal processor (DSP) from Microchip Technology, designed to cater to the demanding needs of advanced digital signal processing applications. This product is a testament to Microchip's commitment to providing innovative and efficient solutions in the field of DSP technology.

Key Features

  • Advanced Architecture: The DSP320C10/L features a sophisticated architecture that allows for high-speed mathematical computations, making it ideal for real-time signal processing tasks.
  • High-Speed Performance: With a clock speed that ensures rapid data processing, this DSP is capable of executing complex algorithms quickly, reducing latency in critical applications.
  • Integrated Memory: It comes with integrated memory resources, facilitating efficient data handling and storage without the need for external memory components.
  • Flexible I/O Options: A variety of input/output options are available, enabling seamless integration with other electronic components and systems.
  • Low Power Consumption: Designed to be energy-efficient, the DSP320C10/L minimizes power usage, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: The product is engineered to withstand the rigors of industrial environments, ensuring reliability and longevity.

Applications

The DSP320C10/L is versatile and can be utilized in a range of applications, including:

  • Audio and voice processing
  • Wireless communication systems
  • Instrumentation and control systems
  • Image and video processing
  • Automotive electronics
  • Medical equipment

Quality and Support

Microchip Technology is known for its high-quality products and the DSP320C10/L is no exception. It is manufactured to meet stringent quality standards, ensuring performance and durability. Additionally, Microchip provides comprehensive technical support for their products, including the DSP320C10/L, offering design-in assistance, software libraries, and customer service to help streamline product development and deployment.

In conclusion, the DSP320C10/L from Microchip Technology is a robust and efficient solution for any application that requires reliable and high-speed digital signal processing. Its combination of performance, integrated features, and support make it a smart choice for engineers and designers looking to enhance their systems with cutting-edge DSP capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess