EN
  • EN
  • DE

TMS320C6203BGNZ173

Part No TMS320C6203BGNZ173
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR | IC FIXED-POINT DSP 352-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface McBSP
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 352-BBGA, FCBGA
Supplier Device Package 352-FCBGA (27x27)
Family Part Number TMS320C6203
Manufacturer Pack Quantity 40
MSL Level 4 (72 Hours)
Win Source Part Number 1271059-TMS320C6203BGNZ173
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGNZ173 CAD Model

Description

Overview of the TMS320C6203BGNZ173

The TMS320C6203BGNZ173 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities, which are tailored to meet the demanding requirements of a wide range of signal processing applications. This product belongs to the TMS320C62x DSP family, which is known for delivering cost-effective solutions with a balanced combination of performance and power efficiency.

Key Features

  • CPU Speed: The TMS320C6203BGNZ173 operates at a frequency of up to 173 MHz, providing a robust platform for intensive computational tasks.
  • Performance: With a high-speed processing core, this DSP can deliver up to 173 million instructions per second (MIPS), ensuring efficient handling of complex algorithms and real-time data processing.
  • Architecture: The device is based on the VelociTI.1™ VLIW architecture, which allows multiple instructions to be executed simultaneously, thus optimizing the throughput and computational efficiency.
  • Memory: It features a large on-chip memory, including 16KB of L1 program cache, 16KB of L1 data cache, and 256KB of L2 unified mapped RAM/cache, which enhances the system's performance by reducing the need for external memory accesses.
  • Peripheral Integration: The TMS320C6203BGNZ173 comes equipped with a rich set of peripherals, including a host port interface, two multichannel buffered serial ports, and a 32-bit external memory interface, facilitating easy integration with other system components.
  • Power Management: This DSP is designed with power management features that allow for dynamic power scaling, thereby reducing power consumption during periods of reduced processing activity.

Applications

The TMS320C6203BGNZ173 is ideal for a variety of applications that require high-speed digital signal processing, such as:

  • Telecommunications: Base stations, networking infrastructure, and wireless communication systems.
  • Audio and Video Processing: Multimedia applications, digital media converters, and professional audio equipment.
  • Medical Imaging: Advanced diagnostic systems, such as MRI and CT scanners.
  • Industrial: Control systems, robotics, and test/measurement equipment.

With its robust set of features and capabilities, the TMS320C6203BGNZ173 from Texas Instruments stands as a powerful solution for developers looking to harness high-speed DSP processing in their next-generation products.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess