EN
  • EN
  • DE

SPAKDSP321VL275

Part No SPAKDSP321VL275
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 275MHZ 196-MAPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP56K/Symphony
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 275MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-BGA
Supplier Device Package 196-MAPBGA (15x15)
Base Product Number SPAKD
Standard Package 126
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265151-SPAKDSP321VL275
Ultra Librarian 3D Model Ultra Librarian SPAKDSP321VL275 CAD Model

Description

The NXP SPAKDSP321VL275 is a cutting-edge semiconductor product designed for high-performance applications in the automotive, industrial, and consumer electronics sectors. As a part of NXP's renowned product lineup, this device is engineered to meet the rigorous demands of modern electronic systems, providing a perfect blend of power, efficiency, and reliability.

Key Features

  • Advanced Architecture: Built on a sophisticated microarchitecture that ensures optimal performance for computation-intensive tasks.
  • High-Speed Processing: Equipped with a powerful core that delivers exceptional processing speeds, making it ideal for real-time applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the SPAKDSP321VL275 minimizes power usage without compromising on performance.
  • Robust Thermal Management: Features an integrated thermal management system to maintain operational stability even under high-load conditions.

Applications

The versatility of the NXP SPAKDSP321VL275 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive control units, including advanced driver-assistance systems (ADAS) and infotainment systems.
  • Industrial automation systems that require precise and rapid processing capabilities.
  • Consumer electronics where performance and energy efficiency are key, such as smart home devices and wearable technology.

Quality and Reliability

NXP is committed to delivering products that adhere to the highest standards of quality and reliability. The SPAKDSP321VL275 undergoes rigorous testing and validation to ensure it meets these standards, providing peace of mind for manufacturers and end-users alike.

Support and Resources

Customers can access a wealth of resources, including detailed datasheets, application notes, and design support tools. NXP's dedicated customer support team is also available to assist with any technical inquiries, ensuring a smooth integration of the SPAKDSP321VL275 into your projects.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess