EN
  • EN
  • DE

ADSP-2101BPZ-100

Part No ADSP-2101BPZ-100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SLG 16BIT 25MHZ 68-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 25MHz
Non-Volatile Memory External
On-Chip RAM 6kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.23x24.23)
Family Part Number ADSP-2101
Manufacturer Pack Quantity 1
MSL Level 5 (48 Hours)
Win Source Part Number 713459-ADSP-2101BPZ-100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-2101
Introduction Date March 19, 1996
ECCN 3A991.a.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-2101BPZ-100 CAD Model

Description

The ADSP-2101BPZ-100 is a cutting-edge signal processor from Analog Devices Inc., designed to meet the demanding requirements of high-speed signal processing applications. This processor is a member of the ADSP-21xx family, renowned for its high computational power and versatility in handling complex algorithms.

Key Features

  • High Clock Speed: Operating at a frequency of 100 MHz, the ADSP-2101BPZ-100 ensures rapid processing of data, making it ideal for time-sensitive tasks.
  • Integrated Memory: It comes equipped with on-chip memory, streamlining data handling and reducing the need for external memory components.
  • Flexible Architecture: The processor features a flexible architecture that supports a variety of computational needs, allowing it to adapt to different application requirements.
  • Energy Efficiency: Despite its high-performance capabilities, the ADSP-2101BPZ-100 is designed to maintain energy efficiency, which is crucial for portable and battery-powered devices.

Applications

The ADSP-2101BPZ-100 is suitable for a wide range of applications, including but not limited to:

  • Audio and video processing
  • Telecommunications
  • Instrumentation and control systems
  • Automotive electronics
  • Medical imaging systems

Technical Specifications

Parameter Value Clock Frequency 100 MHz Package 68-Lead PDIP Operating Temperature -40°C to +85°C Supply Voltage 5 V

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality and reliability. The ADSP-2101BPZ-100 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry standards and customer expectations.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,932 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess