EN
  • EN
  • DE

SPAKDSP303AG100

Part No SPAKDSP303AG100
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 100MHZ 144-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP563xx
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPAKD
Standard Package 2
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265155-SPAKDSP303AG100
Ultra Librarian 3D Model Ultra Librarian SPAKDSP303AG100 CAD Model

Description

The NXP SPAKDSP303AG100 is a robust and versatile microcontroller that serves as a critical component in a wide range of electronic applications. This product is part of NXP's respected DSP3xx family, known for its high performance and reliability. Designed to meet the demanding requirements of automotive, industrial, and consumer markets, the SPAKDSP303AG100 is a testament to NXP's commitment to providing innovative solutions for complex electronic systems.

Key Features

  • Advanced Architecture: At the heart of the SPAKDSP303AG100 lies an advanced microcontroller architecture that delivers efficient processing capabilities for a variety of tasks. This ensures smooth and reliable operation even in the most demanding applications.
  • High Integration: The device integrates multiple features into a single chip, reducing the need for additional components and simplifying the design of the overall system. This integration helps in achieving a more compact and cost-effective product design.
  • Robust Performance: With its high-speed processing power, the SPAKDSP303AG100 is capable of executing complex algorithms and handling intensive computational tasks with ease, making it ideal for applications that require robust performance.
  • Connectivity Options: The microcontroller comes equipped with various connectivity options, ensuring seamless communication with other devices and systems. This feature is critical for modern applications that rely on interconnected devices.
  • Energy Efficiency: The SPAKDSP303AG100 is designed to be energy-efficient, which is increasingly important in today's eco-conscious world. Its power-saving features help extend the life of battery-powered devices and reduce energy consumption in wired systems.

Applications

The SPAKDSP303AG100 is suited for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets

Quality and Reliability

NXP's SPAKDSP303AG100 is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the industries it serves. The device's reliability is backed by NXP's reputation as a leading provider of semiconductor solutions, making it a smart choice for developers and manufacturers seeking a dependable microcontroller for their products.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess