EN
  • EN
  • DE

SPC5633MF2MLQ60

Part No SPC5633MF2MLQ60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z3
Core Size 32-Bit
Speed 60MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series SPC5633
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813041-SPC5633MF2MLQ60
Ultra Librarian 3D Model Ultra Librarian SPC5633MF2MLQ60 CAD Model

Description

NXP SPC5633MF2MLQ60 Microcontroller

The NXP SPC5633MF2MLQ60 is a cutting-edge microcontroller that caters to the demanding requirements of automotive and industrial applications. This high-performance device is part of NXP's SPC56 32-bit MCU family, designed to offer enhanced system control, flexibility, and efficiency.

Key Features:

  • Advanced e200z3 Core: At the heart of the SPC5633MF2MLQ60 is the powerful 32-bit Power Architecture e200z3 core, which operates at speeds up to 60 MHz. This core is optimized for embedded applications that require a combination of low power consumption and high processing capability.
  • Memory: The device is equipped with a generous memory configuration, including 512 KB of flash memory for reliable program storage and 36 KB of RAM for efficient data handling.
  • Enhanced Timer System: For complex timing operations, it features a comprehensive set of timers including Motor Control and General Purpose Timers, along with Real-Time Counter (RTC) and Periodic Interrupt Timer.
  • Multiple Communication Interfaces: It offers a variety of communication interfaces such as CAN, LINFlex, DSPI, and I2C, enabling seamless connectivity and data exchange with other components within a system.
  • Robust I/O Capabilities: The SPC5633MF2MLQ60 provides a large number of input/output ports, which are highly configurable to meet the specific needs of various applications.
  • Automotive-Qualified: It is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance under extreme conditions.

Applications:

The SPC5633MF2MLQ60 is ideal for a range of applications, particularly in the automotive sector, including engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, medical equipment, and other embedded control applications.

Package and Support:

The microcontroller is available in a 144-pin LQFP package, which is designed for space-constrained applications while providing ample I/O options. NXP provides extensive support for the SPC5633MF2MLQ60 through comprehensive documentation, development tools, and software libraries to facilitate rapid development and deployment.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess