EN
  • EN
  • DE

STB13N80K5

Part No STB13N80K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 800V 12A D2PAK / N-channel 800 V, 0.37, 12 A Zener-protected SuperMESH 5 Power MOSFET in D²PAK, TO-220FP and TO-220 packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800V
Current - Continuous Drain (Id) at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 450mOhm at 6A, 10V
Vgs(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 870pF at 100V
Power Dissipation (Maximum) 190W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Part Number Series STB13N
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813174-STB13N80K5
Ultra Librarian 3D Model Ultra Librarian STB13N80K5 CAD Model

Description

STB13N80K5 - N-channel 800 V, 0.28 Ohm typ., 10 A MDmesh K5 Power MOSFET in a D2PAK package

The STB13N80K5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is a part of the MDmesh™ K5 series, which is renowned for its excellent efficiency in high-voltage applications. It is encapsulated in a robust and reliable D2PAK package, making it suitable for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 800 V, the STB13N80K5 is designed to handle high voltage levels, which makes it ideal for applications such as switch-mode power supplies (SMPS), lighting, welding, and other high-voltage switching applications. The low on-resistance (R<sub>DS(on)) of just 0.28 Ohm typ. ensures high efficiency and reduced power losses during operation, which is crucial for maintaining performance and energy savings in power-intensive applications.

The device can handle a continuous drain current (I<sub>D) of 10 A, providing ample current handling capability for a variety of electronic circuits. Furthermore, the MOSFET features a 100% avalanche tested design, ensuring reliability and robustness in demanding situations where the device may be subjected to high-energy pulses.

STMicroelectronics has integrated its state-of-the-art MDmesh K5 technology into the STB13N80K5, which combines a vertical structure with a new proprietary strip layout. This innovative design minimizes on-state resistance while maintaining superior switching performance and ease of drive. This technology also provides the benefit of Zener protection, which enhances the safety and longevity of the device by protecting it against overvoltage conditions.

The STB13N80K5 also includes a fast recovery diode, which is an essential feature for applications that require fast switching and low reverse recovery time to ensure efficiency and reduce electromagnetic interference (EMI).

In summary, the STB13N80K5 from STMicroelectronics is a powerful and reliable component for designers looking to improve the performance and efficiency of their high-voltage power applications. Its advanced technology, robust design, and high-voltage capability make it a top choice for engineers in a variety of industries.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0298 $51.5066
41+ $2.4860 $101.9260
63+ $2.4083 $151.7229
86+ $2.3306 $200.4316
111+ $2.2530 $250.0830
149+ $2.0199 $300.9651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess