EN
  • EN
  • DE

ADSP-BF533SKBCZ-6V

Part No ADSP-BF533SKBCZ-6V
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin® Embedded Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 600MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 148kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 160-LFBGA, CSPBGA
Manufacturer Package 160-CSPBGA (12x12)
Win Source Part Number 1142262-ADSP-BF533SKBCZ-6V
Manufacturer Homepage www.analog.com
Family Name ADSP-BF533
Introduction Date September 17, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SKBCZ-6V CAD Model

Description

ADSP-BF533SKBCZ-6V - High-Performance Digital Signal Processor

The ADSP-BF533SKBCZ-6V is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and versatility. This DSP is part of the Blackfin family of products, which are well-known for their integration of a rich set of peripherals and a dual-MAC state machine architecture.

With a core clock speed of up to 600 MHz, the ADSP-BF533SKBCZ-6V provides a computational performance of up to 1200 MMACS (Million Multiply Accumulate operations per Second), making it an ideal choice for high-speed signal processing applications. The processor is designed to support a wide range of applications, including audio and video processing, automotive systems, industrial control, and instrumentation.

Key Features:

  • High Performance: The processor's 600 MHz core clock speed and dual-MAC architecture allow for efficient data processing and real-time performance in demanding applications.
  • Memory: It features a large on-chip memory, including 148KB of RAM, which enables fast and efficient data handling without the need for external memory components.
  • Peripherals: A rich set of integrated peripherals, such as UART, SPI, SPORT, and CAN interfaces, provide versatile connectivity options and reduce system costs by minimizing the need for additional components.
  • Power Management: The ADSP-BF533SKBCZ-6V includes dynamic power management features that enable the reduction of power consumption during lower activity periods, making it suitable for portable and power-sensitive applications.
  • Reliability: Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this DSP is built for reliability and long-term performance.

Applications:

The ADSP-BF533SKBCZ-6V is versatile enough to be used in a diverse range of applications such as:

  • Industrial and automotive control systems
  • Image and video processing equipment
  • Audio processing for consumer electronics
  • Medical instrumentation and diagnostics
  • Communications infrastructure

Overall, the ADSP-BF533SKBCZ-6V from Analog Devices Inc. is a powerful DSP that offers the perfect blend of performance, power efficiency, and integrated functionality to meet the requirements of a wide array of signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess