EN
  • EN
  • DE

APT40DR160HJ

Part No APT40DR160HJ
Manufacturer Microchip Technology
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 1.6KV 40A SOT-227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1.6 kV
Current - Average Rectified (Io) 40 A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 40 A
Current - Reverse Leakage @ Vr 20 µA @ 1600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1490915-APT40DR160HJ
Ultra Librarian 3D Model Ultra Librarian APT40DR160HJ CAD Model

Description

N

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess