EN
  • EN
  • DE

LTC1159CS

Part No LTC1159CS
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207189-LTC1159CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1159CS CAD Model

Description

Linear Technology's LTC1159CS High Efficiency Synchronous Step-Down Switching Regulator

The LTC1159CS is a high performance, synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This device is engineered to provide efficient power conversion with a high level of integration to minimize external component count, making it ideal for portable and space-constrained applications.

Key Features:

  • High Efficiency: The LTC1159CS utilizes synchronous rectification to achieve efficiency as high as 95%. This feature ensures minimal heat generation and extends battery life in portable applications.
  • Wide Input Voltage Range: With an operating input voltage range from 4.5V to 20V, the LTC1159CS can accommodate a variety of power sources, including multi-cell batteries and industrial power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to the input voltage, providing versatility to power a wide array of low voltage circuits.
  • Powerful Output: It is capable of delivering up to 5A of continuous output current, which makes it suitable for high-power applications.
  • No External Schottky Diode Required: The internal synchronous rectifier eliminates the need for an external Schottky diode, reducing both cost and complexity.

Applications:

  • Portable Computing Devices
  • Telecommunications
  • Distributed Power Systems
  • Industrial Power Supplies

The LTC1159CS is available in a compact 16-pin narrow SOIC package, which is suitable for automated assembly and space-constrained designs. Its robust thermal performance and comprehensive protection features, including overcurrent and overtemperature protection, make it a reliable choice for critical applications.

In summary, the LTC1159CS from Linear Technology is a versatile and efficient solution for a wide range of power conversion needs. Its high efficiency, wide input range, and powerful output capability, combined with a compact form factor, make it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 548 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess