EN
  • EN
  • DE

LTC1164-7CSW

Part No LTC1164-7CSW
Manufacturer Linear Technology
Description Low Power, Linear Phase 8th Order Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207198-LTC1164-7CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1164-7CSW CAD Model

Description

Linear Technology LTC1164-7CSW Product Overview

The LTC1164-7CSW is a high-performance, low noise, 8th order lowpass filter designed and manufactured by Linear Technology. This precision filter is part of Linear Technology's LTC1164 series and is ideal for a wide range of applications, including signal processing, data acquisition systems, and various communication devices.

Key Features

  • Filter Type: The LTC1164-7CSW is an 8th order Chebyshev type filter which provides a very selective frequency response with a 0.1dB passband ripple.
  • Cutoff Frequency: It has a fixed cutoff frequency which ensures a consistent and reliable performance for applications requiring specific frequency filtration.
  • Low Noise: The device boasts a low noise performance, making it suitable for applications that require high signal integrity.
  • Power Supply: It operates from a single 5V supply, which simplifies the power supply design and can be beneficial for portable or low-power applications.
  • Packaging: The LTC1164-7CSW comes in a compact 16-lead SW package, allowing for efficient use of board space in dense electronic designs.
  • Easy to Use: This filter is designed for ease of use, requiring no external components for operation, which minimizes the design time and accelerates the product development cycle.

Applications

The LTC1164-7CSW is versatile and can be used in a variety of applications, including:

  • Anti-aliasing for ADCs
  • Signal conditioning
  • Telecommunications
  • Medical equipment
  • Instrumentation

This product from Linear Technology is engineered to meet the stringent requirements of precision filtering tasks. The LTC1164-7CSW combines high-frequency selectivity with low noise, making it an excellent choice for designers looking for a reliable and high-quality filtering solution.

Linear Technology is known for its high-performance analog integrated circuits, and the LTC1164-7CSW is another example of their commitment to providing superior products for complex electronic systems. With its robust design and straightforward implementation, the LTC1164-7CSW is set to enhance the performance and efficiency of a wide range of technological solutions.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess