EN
  • EN
  • DE

LTC1174CN8-3.3

Part No LTC1174CN8-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207206-LTC1174CN8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1174CN8-3.3 CAD Model

Description

Introducing the LTC1174CN8-3.3 High-Efficiency Step-Down DC-DC Converter

The LTC1174CN8-3.3 is a robust and efficient step-down DC-DC converter designed and manufactured by Linear Technology, a renowned leader in the field of power management solutions. This device is engineered to provide a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based applications. The LTC1174CN8-3.3 stands out for its ability to maintain a high level of efficiency across a wide range of load conditions, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4.5V to 18V, the LTC1174CN8-3.3 can deliver a continuous output current of up to 1.25A with efficiencies as high as 90%.
  • Burst Mode® Operation: The inclusion of Linear Technology's proprietary Burst Mode operation significantly reduces quiescent current under light loads, thereby extending battery life in portable applications.
  • Low Dropout Operation: This converter can operate with a minimal difference between input and output voltages, which is advantageous when the input supply is limited.
  • No Schottky Diode Required: The innovative design eliminates the need for an external Schottky diode, simplifying the circuit and saving board space.
  • Thermal Protection: The LTC1174CN8-3.3 includes thermal shutdown to protect the device under over-temperature conditions.

Applications

  • Portable Electronics
  • Battery-Powered Systems
  • Embedded Systems
  • Microcontroller Power Supplies

The LTC1174CN8-3.3 is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing robustness for various industrial environments. Its simple external circuitry requirements and the ability to provide a stable 3.3V output without the need for complex feedback loops make it a user-friendly choice for both hobbyists and professional designers.

Whether you're developing a new portable device or looking to improve the power efficiency of an existing product, the LTC1174CN8-3.3 from Linear Technology is a reliable and cost-effective solution that promises to deliver performance and durability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess