EN
  • EN
  • DE

LTC1174CS8-5#PBF

Part No LTC1174CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 340mA, 600mA
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 141049-LTC1174CS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1174CS8-5#PBF CAD Model

Description

Product Overview: LTC1174CS8-5#PBF

The LTC1174CS8-5#PBF from Linear Technology is a high-efficiency, low-loss, step-down DC-DC converter designed for a range of applications requiring a regulated power supply. This integrated circuit is housed in an 8-lead SOIC package, offering a compact solution for space-constrained designs.

Key Features

  • High Efficiency: The LTC1174CS8-5#PBF is capable of converting input voltages as high as 30V down to a fixed 5V output, with an efficiency that can reach up to 95%. This makes it an ideal choice for battery-powered devices where power efficiency is critical.
  • Low Battery Drain: Its quiescent current is extremely low, which greatly extends battery life for portable applications.
  • No Load Operation: It operates down to no load, ensuring consistent performance even with varying load conditions.
  • High Current Output: The device can deliver up to 400mA of continuous output current, making it suitable for a variety of medium-power applications.
  • Burst Mode® Operation: The LTC1174CS8-5#PBF features Linear Technology's proprietary Burst Mode operation, which reduces quiescent current to just 25µA during light load conditions, further enhancing battery life.
  • Internal Switch: It includes an internal 1.25A switch, eliminating the need for external power MOSFETs and reducing the overall component count.
  • Thermal Protection: The device is equipped with thermal shutdown to protect against overheating and potential damage under high-temperature operating conditions.

Applications

The LTC1174CS8-5#PBF is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Mobile Phones
  • Wireless Modems
  • PDAs and Handheld Computers
  • Battery-Powered Systems
  • GPS Receivers

Reliability and Quality

Linear Technology ensures that the LTC1174CS8-5#PBF meets the highest standards of quality and reliability. The device is designed for long-term performance in a wide range of operating conditions, making it a reliable choice for critical applications where consistent operation is necessary.

With its combination of efficiency, low power consumption, and robust feature set, the LTC1174CS8-5#PBF is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7815 $61.4705
17+ $7.2060 $122.5020
25+ $6.9808 $174.5200
35+ $6.7556 $236.4460
45+ $6.5304 $293.8680
60+ $5.8547 $351.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess