EN
  • EN
  • DE

LTC1174HVCS8-5

Part No LTC1174HVCS8-5
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207214-LTC1174HVCS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174HVCS8-5 CAD Model

Description

LTC1174HVCS8-5 High Efficiency DC/DC Converter

The LTC1174HVCS8-5 is a high-efficiency, step-down DC/DC converter designed and manufactured by Linear Technology. This robust and versatile component is engineered to deliver a fixed output voltage of 5V with an input voltage range that spans from 4.5V to 34V, making it an ideal power solution for a wide array of electronic applications that require a stable and efficient power supply.

Key Features:

  • High Efficiency: The LTC1174HVCS8-5 is optimized for high efficiency, which can reach up to 95%, reducing power loss and heat generation, thereby enhancing system reliability and performance.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 34V, this DC/DC converter is suitable for applications that experience wide voltage fluctuations, ensuring consistent performance regardless of the input conditions.
  • Fixed 5V Output: The device provides a stable 5V output, which is commonly used in digital circuits, microcontrollers, and other logic-based systems.
  • No RSENSE Operation: This converter operates without the need for an external sense resistor (RSENSE), simplifying the design and reducing the overall component count.
  • Low Quiescent Current: The LTC1174HVCS8-5 features a low quiescent current, which is beneficial for battery-powered devices, as it helps to extend battery life by minimizing power drain when in standby mode.
  • Burst Mode® Operation: Linear Technology's proprietary Burst Mode operation ensures high efficiency at low output currents, making it suitable for portable and battery-powered applications.

Applications:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Battery-Powered Devices

Housed in an 8-lead SOIC package, the LTC1174HVCS8-5 is designed for easy integration into a variety of circuit designs. Its compact form factor and high level of integration make it an excellent choice for designers looking to optimize their power management solutions. Whether you're working on a handheld device or an industrial control system, the LTC1174HVCS8-5 provides a reliable and efficient power conversion solution that can help streamline your design process and improve end-product performance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess