EN
  • EN
  • DE

LTC1181ACSW

Part No LTC1181ACSW
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999164-LTC1181ACSW
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1181ACSW CAD Model

Description

Linear Technology LTC1181ACSW Dual RS232 Transceiver

The LTC1181ACSW, crafted by the reputable Linear Technology, is a high-performance dual RS232 transceiver designed to fulfill the needs of advanced communication systems. This integrated circuit is perfect for applications requiring reliable bidirectional communication and is specifically tailored to interface with RS232-compliant devices.

Key Features

  • Interface: The LTC1181ACSW provides two drivers and two receivers, complying with the EIA/TIA-232E and V.28 specifications, ensuring compatibility with a wide range of serial devices.
  • Supply Voltage: It operates on a single 5V supply, which is ideal for systems that require low power consumption without sacrificing performance.
  • Low Power: The device features a proprietary low-power shutdown mode, significantly reducing power usage when the transceiver is not in active operation.
  • Data Rate: Capable of supporting data rates up to 120kbps, the LTC1181ACSW is suitable for many high-speed serial data communication applications.
  • Electrostatic Discharge Protection: Each transmitter and receiver is protected against ±10kV electrostatic discharge (ESD), offering robust protection for industrial environments.
  • Temperature Range: The device is designed to operate over the extended industrial temperature range, making it reliable in various challenging conditions.

Applications

The LTC1181ACSW is versatile and can be employed in numerous applications, including:

  • Portable Computing
  • Low Power Modems
  • Battery-Powered Serial Communications
  • Industrial Control Systems

Package and Quality

The transceiver comes in a 16-pin narrow SOIC package, which is both space-saving and convenient for PCB design. Linear Technology ensures that each LTC1181ACSW transceiver meets stringent quality standards, delivering reliability and performance that engineers and designers can trust.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess