Linear Technology LTC1197LIMS8 - 10-Bit, 500ksps ADC
The LTC1197LIMS8 is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital conversion of analog signals in a wide range of applications. This ADC is capable of sample rates up to 500ksps (kilo-samples per second), making it an excellent choice for high-speed data acquisition systems, digital signal processing, and other applications that require fast and accurate analog-to-digital conversions.
Key Features:
- Resolution: 10 bits, providing fine granularity for a wide range of input signals.
- High Speed: Capable of converting analog input signals to digital output at rates up to 500ksps.
- No Pipeline Delay: The LTC1197LIMS8 features a sample-and-hold circuit that allows for immediate data acquisition without pipeline delays, which is crucial for real-time applications.
- Low Power Consumption: Designed for power-sensitive applications, this ADC offers a power-down feature that significantly reduces power consumption when the device is not in use.
- Single 5V Supply: Operates from a single 5V supply, simplifying power supply design.
- Flexible Input Range: The input range can be configured for unipolar or bipolar signals, providing versatility in interfacing with different signal sources.
- Small Package: Comes in an MSOP-8 package, which is ideal for space-constrained applications.
Applications:
The LTC1197LIMS8 is well-suited for a variety of applications, including:
- Data Acquisition Systems
- Portable Instrumentation
- Medical Devices
- Communications Systems
- Industrial Process Control
- Automotive Systems
In summary, the LTC1197LIMS8 ADC from Linear Technology offers a combination of speed, precision, and power efficiency, packaged in a small form factor. It is an ideal solution for designers looking to improve the performance and efficiency of their data acquisition systems or any other system requiring accurate and rapid conversion from analog to digital signals.