EN
  • EN
  • DE

LTC1199IS8

Part No LTC1199IS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207236-LTC1199IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1199IS8 CAD Model

Description

Linear Technology LTC1199IS8 - High-Speed 8-Bit ADC

The LTC1199IS8 is a high-performance 8-bit analog-to-digital converter (ADC) from Linear Technology, a renowned name in the field of high-precision electronics. Designed with advanced silicon technology, this ADC provides a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of applications where accurate digital representation of analog signals is crucial.

The LTC1199IS8 operates at a conversion rate of 1.25Msps (mega samples per second), providing rapid data acquisition for real-time processing requirements. The device features a sample-and-hold circuit that ensures accurate sampling of fast-moving signals, preserving the integrity of the data being converted.

One of the key characteristics of the LTC1199IS8 is its ease of interface with microprocessors, courtesy of its SPI and MICROWIRE-compatible serial I/O. This feature allows for straightforward integration with a variety of digital systems, making it a versatile component in both simple and complex electronic designs.

The power efficiency of the LTC1199IS8 is exceptional, with a typical power consumption of just 35mW at the full sampling rate. Additionally, the device includes an automatic power-down feature that reduces power consumption to just 10μW, offering significant energy savings in applications where intermittent data acquisition is needed.

Encased in an 8-lead SOIC package, the LTC1199IS8 is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions. The ADC also includes a differential analog input structure that enhances noise immunity and allows for flexible input signal configurations.

With its high-speed performance, low power consumption, and robust interface options, the LTC1199IS8 is an excellent choice for applications such as data acquisition systems, medical instruments, portable devices, and any other system that requires precise and rapid conversion of analog signals to digital form.

Overall, the LTC1199IS8 exemplifies Linear Technology's commitment to providing high-quality, reliable components for the electronics industry, ensuring that designers can create systems with confidence in the accuracy and efficiency of their analog-to-digital conversions.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1848 $62.2176
28+ $4.2550 $119.1400
43+ $4.1210 $177.2030
58+ $3.9882 $231.3156
75+ $3.8554 $289.1550
101+ $3.4569 $349.1469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess