EN
  • EN
  • DE

LTC1199LCMS8

Part No LTC1199LCMS8
Manufacturer Linear Technology
Description 10-Bit, 500ksps ADCs in MSOP with Auto Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207237-LTC1199LCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1199LCMS8 CAD Model

Description

Product Overview: LTC1199LCMS8 from Linear Technology

The LTC1199LCMS8 is a high-performance, 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver speed, accuracy, and ease of integration for a wide range of applications. This ADC features a sampling rate of up to 1.25Msps, making it ideal for high-speed signal processing tasks where quick data acquisition is crucial.

With its 8-bit resolution, the LTC1199LCMS8 provides a fine balance between data size and quality, ensuring detailed digital representations of analog signals without excessively large data files. This makes the ADC suitable for applications such as medical imaging, industrial control systems, and communication devices, where precision and efficiency are paramount.

The LTC1199LCMS8 operates from a single 5V supply, which simplifies the power design in systems and can contribute to reduced power consumption. Also, its power-down feature significantly lowers the power usage when the ADC is not in active conversion, further enhancing its suitability for power-sensitive designs.

This ADC comes in a compact 8-lead MSOP package, which is beneficial for space-constrained applications. It also includes an on-chip sample-and-hold circuit, eliminating the need for external components and reducing the overall system complexity and cost.

The LTC1199LCMS8 provides a flexible interface with both serial and parallel options, making it compatible with a variety of microprocessors and digital systems. This flexibility allows designers to choose the most appropriate data transfer method for their specific application requirements.

Linear Technology ensures that the LTC1199LCMS8 maintains high reliability and performance across different environments by subjecting it to rigorous testing and quality control measures. As a result, this ADC stands out as a robust and versatile solution for high-speed data conversion needs.

Overall, the LTC1199LCMS8 is a testament to Linear Technology's commitment to providing advanced electronic components that meet the evolving demands of the industry. Its integration of speed, precision, and flexibility makes it an excellent choice for developers looking to enhance their system's performance with a reliable ADC solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5579 $59.2527
31+ $3.7399 $115.9369
48+ $3.6230 $173.9040
66+ $3.5061 $231.4026
86+ $3.3892 $291.4712
115+ $3.0386 $349.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess