Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207239-LTC1199LIMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1199LIMS8 CAD Model

Description

Product Overview: LTC1199LIMS8

The LTC1199LIMS8 is a high-performance, 8-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, that offers a unique blend of speed, accuracy, and power efficiency. Designed for applications where space and power consumption are critical, this ADC is suitable for portable battery-powered devices, remote sensors, and other data acquisition systems where power efficiency is paramount.

Key Features

  • Resolution: The LTC1199LIMS8 provides an 8-bit resolution, ensuring precise digital representation of analog signals for various data acquisition tasks.
  • Sampling Rate: With a high-speed sampling rate of up to 1.25Msps (mega samples per second), this ADC is capable of handling fast signal variations, making it ideal for high-speed applications.
  • Low Power Consumption: The device is designed for low power operation, drawing only 1.25mA of supply current at the full sampling rate, which significantly extends battery life in portable applications.
  • Automatic Shutdown: The LTC1199LIMS8 features an automatic shutdown that reduces power consumption to 10µA during idle periods, further conserving energy.
  • Flexible Supply Voltage: It operates on a single 5V supply, providing design flexibility and ease of integration into existing systems.
  • Easy Interface: The device includes a SPI/MICROWIRE compatible serial interface, which allows for simple connection to microcontrollers and DSPs.
  • Small Package: Its MSOP-8 package makes it an excellent choice for space-constrained applications.

Applications

The LTC1199LIMS8 is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instrumentation
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Robotics

In summary, the LTC1199LIMS8 from Linear Technology is a compact, efficient, and reliable ADC solution that offers the perfect balance between speed and power consumption. Its robust feature set and ease of use make it an excellent choice for designers looking to optimize their systems for both performance and energy efficiency.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4520 $52.3560
7+ $14.3196 $100.2372
11+ $13.8721 $152.5931
15+ $13.4247 $201.3705
20+ $12.9772 $259.5440
26+ $11.6347 $302.5022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention