Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 23A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 1.75V @ 15V, 10A
Maximum Power Dissipation 25W
Total Switching Energy(Ets) 600μJ (on), 5mJ (off)
Input Type Standard
Gate Charge 33nC
Turn-on and Turn-off delay time 700ns/1.2μs
Testing Conditions 480V, 10A, 1 kOhm, 15V
Reverse Recovery Time (trr) 37ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 066373-STGF10NB60SD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF10NB60SD CAD Model

Description

STGF10NB60SD - IGBT - STMicroelectronics

The STGF10NB60SD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics. This IGBT is designed to offer a perfect blend of low conduction and switching losses, making it an ideal choice for a wide range of high-efficiency applications. It is part of ST's STPOWER family, which is known for providing robust and reliable power devices for industrial, consumer, and automotive markets.

One of the key features of the STGF10NB60SD is its trench gate field-stop structure. This advanced technology optimizes the device for fast switching operations, while maintaining a low on-state voltage drop (V<sub>CE(sat)). The result is reduced power dissipation and improved overall efficiency, especially in hard-switching applications. The IGBT is rated for a maximum collector-emitter voltage of 600V, making it suitable for high voltage systems.

The STGF10NB60SD has a collector current rating of 10A, which ensures it can handle significant power levels. Its maximum junction temperature is specified at 175°C, providing a good thermal headroom for various operating conditions. The device also features a co-packaged fast recovery diode, which is optimized for the high-speed switching behavior of the IGBT, further enhancing performance and simplifying circuit design.

With a low gate charge and minimal internal capacitances, the STGF10NB60SD offers excellent switching performance. This makes it an excellent choice for applications such as motor drives, uninterruptible power supplies (UPS), inverter circuits, and power factor correction (PFC) systems. Its robustness is also reflected in its high ruggedness against hard commutations and its capability to withstand high surge currents.

STMicroelectronics provides the STGF10NB60SD in a TO-220 FullPAK package, which is well-suited for through-hole mounting. This package is designed to offer improved thermal performance and simplified assembly processes. The device also complies with RoHS and Halogen-free standards, ensuring it meets current environmental regulations for electronic components.

Overall, the STGF10NB60SD IGBT from STMicroelectronics is a powerful and reliable component that offers designers a high-performance solution for their power-switching requirements. Its combination of efficiency, speed, and robustness makes it an excellent choice for a multitude of power electronics applications.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.9760
ECAD model for IKW50N65EH5XKSA1
STMicroelectronics
IGBT 600V 20A 60W DPAK
Lowest to $1.1948
ECAD model for STGD10NC60HT4
Harris Corporation
15A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTP15N50C1
IXYS
IGBT PT 650V 240A TO-264
Lowest to $52.9287
ECAD model for IXXK110N65B4H1
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to $14.0868
ECAD model for IRGP4063PBF
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
ECAD model for IRG4BC40W-S
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8217 $63.7595
75+ $1.4948 $112.1100
120+ $1.4480 $173.7600
160+ $1.4013 $224.2080
210+ $1.3546 $284.4660
280+ $1.2145 $340.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention