Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207240-LTC1199LIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1199LIS8 CAD Model

Description

The LTC1199LIS8 is a high-performance 10-bit analog-to-digital converter (ADC) from Linear Technology, renowned for its precision electronic components. This ADC is capable of sampling at rates up to 500 kilosamples per second (ksps), making it an excellent choice for high-speed data acquisition and signal processing applications.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in signal conversion, allowing for accurate representation of the input signal.
  • High-Speed Sampling: With a sampling rate of up to 500ksps, the LTC1199LIS8 is suitable for capturing high-frequency signals without loss of fidelity.
  • Auto Shutdown: The device includes an automatic shutdown feature that reduces power consumption when not in active conversion, making it ideal for battery-powered or energy-efficient systems.
  • Single 5V Supply: It operates from a single 5V supply, simplifying power management in a wide range of applications.
  • Small Package: The LTC1199LIS8 comes in a compact 8-lead SOIC package, which is beneficial for space-constrained applications.
  • Software-Selectable Input Ranges: Users can select between unipolar or bipolar input ranges through software, offering flexibility in interfacing with different signal types.
  • No External Components Required: This ADC does not necessitate external components for sample-and-hold, reference, or clock, thus minimizing the overall design footprint.

Applications

The LTC1199LIS8 is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control
  • High-speed Modems
  • Portable Instrumentation

Technical Specifications

For detailed technical specifications, please refer to the LTC1199LIS8 datasheet. It provides comprehensive information on the operating conditions, electrical characteristics, timing diagrams, and application circuits to help designers integrate the ADC into their projects effectively.

Linear Technology's commitment to high-quality components ensures that the LTC1199LIS8 ADC delivers reliable and consistent performance for demanding electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention