Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207253-LTC1257
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Automation & Process Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LTC1257 CAD Model

Description

Linear Technology's LTC1257 - Complete 12-Bit High-Speed DAC

The LTC1257 from Linear Technology is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver precision and speed for a wide range of applications. This compact and efficient component is a complete DAC solution that includes a 12-bit, voltage-output digital-to-analog converter with an integrated output buffer amplifier.

Key Features:

  • High Precision: The LTC1257 offers a 12-bit resolution, ensuring high accuracy and fine granularity in analog signal generation. This makes it suitable for applications that demand precise control and where the quality of the analog output is critical.
  • Fast Settling Time: With a fast settling time, the LTC1257 can quickly reach its final output value, which is essential for applications that require rapid changes in the output signal or for those that operate at high frequencies.
  • Low Power Consumption: The device operates with a low power consumption, making it ideal for power-sensitive applications such as battery-operated devices or energy-efficient systems.
  • Integrated Output Buffer: The built-in output buffer amplifier can drive capacitive loads, which simplifies the design by eliminating the need for an external buffer.
  • Simple Interface: The LTC1257 is designed with a simple digital interface that is compatible with most microprocessors and digital systems, ensuring easy integration into a wide range of products.

Applications:

The versatility of the LTC1257 makes it an excellent choice for numerous applications, including:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Digital Gain and Offset Adjustment
  • Motor Control

Easy Integration:

The LTC1257 is available in a compact package that is easy to integrate into existing designs. Its straightforward digital interface and the minimal external component requirement allow for a clean and simple layout, reducing time to market for products that require high-quality analog outputs.

Overall, the LTC1257 from Linear Technology exemplifies a blend of precision, speed, and ease of use, making it a prime choice for engineers and designers looking to improve the performance and efficiency of their analog systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention