EN
  • EN
  • DE

LTC1257IS8

Part No LTC1257IS8
Manufacturer Linear Technology
Description Complete Single Supply 12-Bit Voltage Output DAC in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207257-LTC1257IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1257IS8 CAD Model

Description

Linear Technology's LTC1257IS8: High-Performance DAC

The LTC1257IS8 is a precision digital-to-analog converter (DAC) component designed and manufactured by Linear Technology, a company renowned for its high-quality analog integrated circuits. This particular model is part of the LTC1257 series, which offers users a compact, high-performance solution for converting digital data into analog signals with exceptional accuracy and stability.

Key Features

  • Resolution: The LTC1257IS8 boasts a 12-bit resolution, providing fine granularity for analog output. This level of precision is ideal for applications that require accurate and detailed analog representation of digital values.
  • Interface: It features a simple 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • Update Rate: This DAC offers a fast settling time, allowing for an update rate that supports applications requiring dynamic signal generation or rapid signal changes.
  • Supply Voltage: The device operates on a single 5V supply, minimizing power requirements and simplifying power supply design.
  • Package: Encased in an 8-lead SOIC package, the LTC1257IS8 is compact and suitable for space-constrained applications while also providing robustness and ease of handling in manufacturing processes.
  • Temperature Range: It is specified for operation over the industrial temperature range, ensuring reliable performance in a variety of harsh environments.

Applications

The LTC1257IS8 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Process control and industrial automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Motor control systems
  • Battery-operated devices

Conclusion

Overall, the LTC1257IS8 from Linear Technology is a reliable and precise DAC that offers designers a high degree of flexibility and performance. Its ease of integration, coupled with its robust feature set, makes it an excellent choice for a wide range of analog signal generation requirements.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0322 $69.0966
6+ $18.8983 $113.3898
9+ $18.3077 $164.7693
12+ $17.7171 $212.6052
15+ $17.1266 $256.8990
20+ $15.3548 $307.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,436 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess