EN
  • EN
  • DE

LTC1261LCS8-4.5#PBF

Part No LTC1261LCS8-4.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 20MA 8SOIC / Charge Pump INV -4.5V 20mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.25V
Output Voltage -4.5V
Output Current 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781812-LTC1261LCS8-4.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1261L
Introduction Date February 16, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1261LCS8-4.5#PBF CAD Model

Description

LTC1261LCS8-4.5#PBF: A Robust Switched Capacitor Voltage Converter

The LTC1261LCS8-4.5#PBF is a highly efficient switched capacitor voltage converter designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This compact and versatile component is ideal for applications requiring a regulated negative voltage from a single positive input voltage.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4.5V to 5.5V, making it suitable for standard 5V systems.
  • Output Voltage: It provides a fixed output voltage of -4.5V, which can be beneficial for systems that require a stable negative supply.
  • High Efficiency: The LTC1261LCS8-4.5#PBF utilizes switched capacitor technology to achieve high power conversion efficiency, minimizing heat generation and power loss.
  • Low Quiescent Current: It features a low quiescent current, which is essential for battery-powered devices, helping to extend battery life.
  • No External Diode: The design does not require an external diode, simplifying the circuit design and reducing the overall bill of materials.
  • Compact Size: Housed in an 8-lead narrow SOIC package, this voltage converter is suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Applications

The LTC1261LCS8-4.5#PBF is a perfect choice for a wide range of applications, including but not limited to:

  • Portable battery-powered equipment
  • Operational amplifier power supplies
  • Data acquisition systems
  • Interface power supplies
  • Negative voltage generation for biasing

Conclusion

With its robust feature set and compact design, the LTC1261LCS8-4.5#PBF from Linear Technology is an excellent solution for designers looking to integrate a reliable negative voltage source into their systems. Its ease of use, coupled with high efficiency and thermal protection, makes it a smart and safe choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess