EN
  • EN
  • DE

LTC1263CS8#TRPBF

Part No LTC1263CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV FLASHMEM 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Programming Supply
Voltage - Input 4.75 V to 5.5 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 130074-LTC1263CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1263CS8#TRPBF CAD Model

Description

Introducing the LTC1263CS8#TRPBF from Linear Technology

The LTC1263CS8#TRPBF is a high-performance, switch-mode power supply (SMPS) controller designed by Linear Technology, a leader in the field of analog integrated circuits. This innovative product is specifically engineered to provide a compact and efficient power management solution for a wide range of applications, including telecommunications, computing, and industrial systems.

Key Features

  • High Efficiency: The LTC1263CS8#TRPBF is optimized for efficiency, which helps to reduce power loss and improve system performance. This is particularly beneficial in applications where power conservation is crucial.
  • Adjustable Output Voltage: Flexibility is at the core of this device, as it allows users to adjust the output voltage to meet specific requirements, ensuring compatibility with various components and systems.
  • Wide Input Voltage Range: This controller can operate with an input voltage range that accommodates fluctuations in power supply, making it suitable for environments with unstable power sources.
  • Low Shutdown Current: The LTC1263CS8#TRPBF features a low shutdown current, which minimizes power consumption when the device is not in active operation, thereby extending battery life in portable applications.
  • Compact Package: Housed in a space-saving 8-lead SOIC package, the LTC1263CS8#TRPBF is ideal for designs where board space is at a premium.

Applications

The versatility of the LTC1263CS8#TRPBF makes it suitable for a variety of applications, including:

  • Portable electronics
  • Telecommunications infrastructure
  • Network servers and storage systems
  • Industrial control systems

Reliability and Performance

Linear Technology is known for producing high-quality, reliable components, and the LTC1263CS8#TRPBF is no exception. It is designed to meet rigorous standards, ensuring stable operation even under challenging conditions. Users can trust this SMPS controller to deliver consistent performance, maximizing the potential of their electronic systems.

Whether you're designing a new system or upgrading an existing one, the LTC1263CS8#TRPBF from Linear Technology is an excellent choice for your power management needs. Its combination of efficiency, adjustability, and compact form factor makes it a versatile component that can meet the demands of today's high-performance electronics.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 487 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess