The LTC1264-7CSW is a high-performance, 8th order lowpass filter designed and manufactured by Linear Technology, a leader in the design and production of integrated circuits. This filter is part of the LTC1264 series, which is known for its high speed and low noise characteristics, making it an ideal choice for a wide range of applications including signal processing, data acquisition, and communications systems.
Key Features
- High-Speed Operation: The LTC1264-7CSW is capable of handling fast signal processing requirements with ease, thanks to its high clock rates.
- Low Noise Performance: With its low noise design, the LTC1264-7CSW ensures that signal integrity is maintained, providing clean and accurate outputs.
- 8th Order Filter: The advanced 8th order lowpass filter design offers sharp cutoff characteristics, which is essential for precise signal filtering applications.
- Easy to Use: This filter comes in a straightforward, compact SW package that allows for easy integration into a variety of circuit designs.
- Versatile Power Supply: It operates with a single 5V power supply, making it compatible with many existing systems without the need for additional power components.
Applications
The LTC1264-7CSW is versatile and can be used in numerous applications where high-quality signal processing is required. Some of its common applications include:
- Anti-aliasing for ADCs
- Video and image processing
- Telecommunications
- Medical equipment
- Instrumentation and control systems
Technical Specifications
The LTC1264-7CSW boasts a range of technical specifications that highlight its performance capabilities:
- Clock Frequency Range: 1MHz to 25MHz
- Lowpass Cutoff Frequency: 100kHz
- Supply Voltage: Single 5V
- Package Type: SW
With its combination of speed, low noise, and precision filtering, the LTC1264-7CSW from Linear Technology stands out as a superior choice for designers looking to enhance their signal processing systems.