EN
  • EN
  • DE

LTC1266AIS#PBF

Part No LTC1266AIS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 18 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781819-LTC1266AIS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1266
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1266AIS#PBF CAD Model

Description

The LTC1266AIS#PBF is a high-performance, dual monolithic step-down switching regulator crafted by Linear Technology, which is now part of Analog Devices. This product is designed to deliver efficient power conversion for a variety of applications, including but not limited to telecommunications, networking, and industrial systems.

Key Features

  • High Efficiency: The LTC1266AIS#PBF offers up to 95% efficiency, which helps to minimize heat generation and improve system reliability.
  • Wide Input Voltage Range: It operates with an input voltage range from 4.5V to 14V, making it versatile for different power sources.
  • Dual Outputs: This regulator provides two adjustable outputs that can be set from 1.25V to the input voltage, allowing flexibility in powering different components of a system.
  • Switching Frequency: The device features a switching frequency of 200kHz, which allows for a good balance between efficiency and component size.
  • Thermal Protection: It includes over-temperature protection that shuts down the regulator to prevent damage under extreme thermal conditions.
  • Current Mode Operation: The use of current mode control provides excellent line and load transient response.
  • Low Dropout Operation: The regulator maintains its performance even with very low voltage differences between input and output, enhancing its efficiency in a wider range of applications.

Applications

The LTC1266AIS#PBF is suitable for a variety of applications that require efficient power management. Its dual outputs make it ideal for systems that have multiple voltage rails. It can be used in:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems

Package and Quality

This component is available in a 16-lead narrow SSOP package, which is designed for space-constrained applications. The LTC1266AIS#PBF is RoHS compliant and adheres to the high-quality standards set by Linear Technology, ensuring reliability and performance in demanding environments.

Conclusion

Overall, the LTC1266AIS#PBF from Linear Technology is a robust and reliable solution for systems requiring efficient dual output voltage regulation. Its combination of features and performance makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess