EN
  • EN
  • DE

LTC1276BCSW

Part No LTC1276BCSW
Manufacturer Linear Technology
Description 12-Bit, 300ksps Sampling A/D Converters with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207303-LTC1276BCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1276BCSW CAD Model

Description

LTC1276BCSW: A High-Performance 12-Bit A/D Converter from Linear Technology

The LTC1276BCSW is a state-of-the-art 12-bit analog-to-digital converter (ADC) designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This ADC is engineered to provide rapid and accurate digital conversion of analog signals, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instrumentation, industrial control, and telecommunications.

At the core of the LTC1276BCSW is its exceptional 12-bit resolution, which ensures precise digital representation of the input signal. This high resolution is matched with a remarkable sample rate of up to 3 Msps (mega samples per second), allowing the device to handle fast-changing signals with ease. The combination of high speed and accuracy makes the LTC1276BCSW a versatile component for systems requiring real-time data processing.

One of the key features of the LTC1276BCSW is its user-friendly interface. The device includes a parallel data output format, which simplifies the connection to microprocessors and digital signal processors (DSPs). This feature enables designers to integrate the ADC into a variety of digital systems without the need for complex interfacing or additional components.

The LTC1276BCSW operates from a single 5V power supply, minimizing power consumption and making it suitable for portable and battery-powered applications. Additionally, the ADC's power dissipation is low, further enhancing its efficiency in power-sensitive designs.

Linear Technology has equipped the LTC1276BCSW with a sample-and-hold circuit, which captures the analog signal at a specific moment in time, ensuring a stable signal is converted even in the presence of noise or signal fluctuations. This capability ensures reliable and consistent performance in environments where signal integrity is critical.

For design flexibility, the LTC1276BCSW is packaged in a 28-pin SW package, which is compact and suitable for space-constrained applications. The robust design and high-quality manufacturing processes used by Linear Technology ensure that this ADC delivers outstanding performance and reliability across its operational lifetime.

In summary, the LTC1276BCSW from Linear Technology is a high-speed, high-resolution ADC that offers designers a perfect blend of performance, ease of use, and efficiency, making it a top choice for demanding applications where precision data conversion is paramount.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8713 $57.8713
3+ $47.4844 $142.4532
4+ $46.0002 $184.0008
6+ $44.5160 $267.0960
7+ $43.0318 $301.2226
9+ $38.5805 $347.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess