EN
  • EN
  • DE

LTC1285CS8#PBF

Part No LTC1285CS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV SAMPLING 12BIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 7.5k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 6 V
Digital Supply Voltage 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 138721-LTC1285CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1285CS8#PBF CAD Model

Description

LTC1285CS8#PBF - Precision, Single Supply, 12-Bit A/D Converter

The LTC1285CS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, designed to deliver precise digital representations of analog signals in a compact, 8-lead SOIC package. This ADC is optimized for single supply operation, making it an excellent choice for applications where power efficiency and space constraints are critical considerations.

Featuring a sampling rate of up to 12.5ksps, the LTC1285CS8#PBF is capable of meeting the demands of a variety of high-speed data acquisition systems. The device operates from a single 5V power supply, which simplifies the power design of the system it is integrated into. Additionally, its low power consumption of just 30mW makes it suitable for battery-powered and portable devices where power conservation is essential.

The LTC1285CS8#PBF offers a pseudo-differential input range of 0V to Vcc, providing a wide dynamic range that is valuable in scenarios where signal levels can vary significantly. The ADC's inherent linearity minimizes the need for calibration, thus simplifying system design and reducing time to market.

With its no missing codes over temperature feature, the LTC1285CS8#PBF ensures reliable performance across a wide operating temperature range, making it suitable for industrial and outdoor applications. The ADC also includes an automatic shutdown feature that reduces power consumption to just 10µW during idle periods, further enhancing its suitability for power-sensitive applications.

Communication with the LTC1285CS8#PBF is accomplished through a simple three-wire serial interface, which is SPI and MICROWIRE compatible, allowing for easy integration with microcontrollers and digital signal processors. This ADC also features a sample-and-hold circuit, which ensures that the analog input is accurately captured at the moment of conversion, maintaining the integrity of the data.

In summary, the LTC1285CS8#PBF from Linear Technology is a versatile and efficient solution for precise analog-to-digital conversion in single-supply systems, offering ease of integration, low power consumption, and high performance in a small footprint.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0912 $60.3648
10+ $12.3828 $123.8280
15+ $11.9958 $179.9370
20+ $11.6089 $232.1780
26+ $11.2220 $291.7720
35+ $10.0612 $352.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess