EN
  • EN
  • DE

LTC1285CS8

Part No LTC1285CS8
Manufacturer Linear Technology
Description 3V Micropower Sampling 12-Bit A/D Converters in SO-8 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207314-LTC1285CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1285CS8 CAD Model

Description

LTC1285CS8 - 12-Bit Micropower Sampling A/D Converter with Serial I/O

The LTC1285CS8 is a high-performance 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional accuracy and ease of use for a wide range of applications. This precision ADC is well-suited for battery-powered or remote systems due to its low power consumption and compact SO-8 package.

Key Features:

  • Resolution: The LTC1285CS8 provides a 12-bit resolution, ensuring high precision in measurement for applications that require detailed and accurate analog readings.
  • Sampling Rate: It features a sampling rate of up to 12.5kHz, which is ideal for capturing fast-changing signals without sacrificing accuracy.
  • Low Power Consumption: With a typical supply current of just 250µA, the LTC1285CS8 is optimized for power-sensitive applications, extending the battery life of portable devices.
  • Serial Interface: The device includes a serial input/output (I/O) interface, which simplifies the connection to microcontrollers and reduces the number of wires needed for communication.
  • Automatic Power Down: The ADC automatically powers down between conversions, further reducing power consumption when the converter is not actively sampling.
  • Single Supply Operation: It operates from a single 5V supply, eliminating the need for dual supplies and simplifying power management in system design.
  • SO-8 Package: The LTC1285CS8 comes in a small-outline package, making it an excellent choice for space-constrained applications.

Applications:

The LTC1285CS8 is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Battery-operated Equipment
  • Data Acquisition Systems
  • Process Control
  • Medical Devices

With its combination of high resolution, low power consumption, and ease of integration, the LTC1285CS8 is an excellent choice for designers looking to implement precise data acquisition in their systems while maintaining efficiency and compactness.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4098 $72.0490
10+ $11.8237 $118.2370
16+ $11.4541 $183.2656
21+ $11.0845 $232.7745
27+ $10.7149 $289.3023
37+ $9.6061 $355.4257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess