EN
  • EN
  • DE

LTC1290BMJ

Part No LTC1290BMJ
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207327-LTC1290BMJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290BMJ CAD Model

Description

The LTC1290BMJ is a versatile single-chip data acquisition system from Linear Technology, which offers a compelling solution for a wide range of applications that require high-precision data collection and conversion. This device integrates multiple components into a single monolithic CMOS chip, making it an efficient and space-saving choice for engineers and designers.

Key Features

  • Multi-Function Capability: The LTC1290BMJ is not just an analog-to-digital converter (ADC); it also features a multiplexer, sample-and-hold circuit, and a serial interface, all of which contribute to its multifunctional capabilities.
  • High Resolution: With 12-bit resolution, the LTC1290BMJ ensures high-precision measurements, making it suitable for applications that demand accurate data acquisition.
  • Single or Differential Inputs: This device can handle up to 8 single-ended inputs or 4 differential inputs, providing flexibility for various signal types.
  • Programmable Sample Rates: Users can program the sample rates according to their specific needs, enabling optimization for different scenarios and applications.
  • Wide Operating Temperature Range: The LTC1290BMJ is designed to operate over a broad temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The LTC1290BMJ is ideal for use in systems that require accurate and efficient data acquisition, such as industrial control systems, robotics, medical instruments, and environmental monitoring systems. Its robust design and integrated features make it a go-to choice for engineers who need a reliable and compact data acquisition solution.

Package Information

This device comes in a sturdy 24-pin Ceramic Dual In-line Package (CERDIP), denoted by the suffix 'MJ' in its part number, ensuring durability and ease of integration into a variety of circuit boards and systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess